TRANS PNP 400V 0.5A SOT223-3 Product overview: FZT758TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT758TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 100422-FZT758TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: FZT758
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 40 @ 200mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): PBHV9540Z,135; PBHV9540Z,115; PBHV9540Z;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Bipolar Transistors - BJT PNP High Voltage
TRANS, PNP, -400V, -0.5A, 150DEG C, 3W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-400V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:-500mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes
TRANS PNP 400V 0.5A SOT223-3
TRANS PNP 400V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT758TA | 100422-FZT758TA | FZT758TR-ND | FZT758TA | 07AH4032 | FZT758TA | FZT758TA |
| Product Name | 400V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT758TA | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, -400V, -0.5A, 150Deg C, 3W; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |