DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FZT753TC

Description
Win Source Part Number: 1060071-FZT753TC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 140MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FZT753TA; FZT792ATA; FZT792A; BCP53T1; BCP53; NZT753; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: FZT753TC-ND,FZT753TC DICT,FZT753TCDIDKR,F ZT753TCDITR Base Product Number: FZT753
Request a Quote Datasheet
Description
Win Source Part Number: 1060071-FZT753TC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 140MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FZT753TA; FZT792ATA; FZT792A; BCP53T1; BCP53; NZT753; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: FZT753TC-ND,FZT753TC DICT,FZT753TCDIDKR,F ZT753TCDITR Base Product Number: FZT753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1060071-FZT753TC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1060071-FZT753TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1060071-FZT753TC
Win Source Part Number: 1060071-FZT753TC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 140MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FZT753TA; FZT792ATA; FZT792A; BCP53T1; BCP53; NZT753; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: FZT753TC-ND,FZT753TC DICT,FZT753TCDIDKR,F ZT753TCDITR Base Product Number: FZT753

Win Source Part Number: 1060071-FZT753TC
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Frequency - Transition: 140MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FZT753TA; FZT792ATA; FZT792A; BCP53T1; BCP53; NZT753;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: FZT753TC-ND,FZT753TCDICT,FZT753TCDIDKR,FZT753TCDITR
Base Product Number: FZT753

Buy Now Datasheet
Single Bipolar Transistors - FZT753TCDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT753TCDITR-ND
Single Bipolar Transistors FZT753TCDITR-ND
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT753TCDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT753TCDICT-ND
Single Bipolar Transistors FZT753TCDICT-ND
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT753TCDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT753TCDIDKR-ND
Single Bipolar Transistors FZT753TCDIDKR-ND
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 140MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-FZT753TC
100V 2A Bipolar Transistor 276-FZT753TC
TRANS PNP 100V 2A SOT223-3 Product overview: FZT753TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT753TC can be used for catalog matching and distributor lookup.

TRANS PNP 100V 2A SOT223-3 Product overview: FZT753TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT753TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Pnp, 100V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK9804 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK9804
Trans, Pnp, 100V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK9804
TRANS, PNP, 100V, 2A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 2A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT753TC
Bipolar Transistors - BJT FZT753TC
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT753TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT753TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT753TC
TRANS PNP 100V 2A SOT223-3

TRANS PNP 100V 2A SOT223-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1060071-FZT753TC FZT753TCDITR-ND 276-FZT753TC 28AK9804 FZT753TC FZT753TC
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 100V 2A Bipolar Transistor Trans, Pnp, 100V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type SOT3 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) TO-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
Power Gain 100 dB
Operating Frequency 140 MHz
Unlock Full Specs
to access all available technical data