BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:140MHz RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 80K8641 | FZT753 |
| Product Name | Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | PNP | |
| Package Type | TO-3 | |
| IC(max) | 2000 milliamps |