DIODES Incorporated Single Bipolar Transistors FZT751TC

Description
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-FZT751TCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT751TCTR-ND
Single Bipolar Transistors 31-FZT751TCTR-ND
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT751TCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT751TCCT-ND
Single Bipolar Transistors 31-FZT751TCCT-ND
TRANS PNP 60V 3A SOT-223-3

TRANS PNP 60V 3A SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT751TCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT751TCDKR-ND
Single Bipolar Transistors 31-FZT751TCDKR-ND
TRANS PNP 60V 3A SOT-223-3

TRANS PNP 60V 3A SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT751TC - 872487-FZT751TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT751TC
872487-FZT751TC
TRANSISTORS - Transistors (BJT) - Single - FZT751TC 872487-FZT751TC
Manufacturer: Diodes Incorporated Win Source Part Number: 872487-FZT751TC Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 3 A 140MHz 2 W Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: FZT751 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 872487-FZT751TC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 140MHz 2 W Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: FZT751
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0075

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT751TC
Bipolar Transistors - BJT FZT751TC
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Single Bipolar Transistors - FZT751TC - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT751TC
Single Bipolar Transistors FZT751TC
TRANS PNP 60V 3A SOT223-3

TRANS PNP 60V 3A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT751TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT751TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT751TC
TRANS PNP 60V 3A SOT223-3

TRANS PNP 60V 3A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-FZT751TCTR-ND 872487-FZT751TC FZT751TC FZT751TC FZT751TC
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT751TC Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-3 SOT223; TO-261-4, TO-261AA
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data