Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANSISTOR, PNP, 25V, 3A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | FZT749 | 97K0403 |
| Product Name | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Transistor, Pnp, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. |
| TJ | -55 to 150 C (-67 to 302 F) |