Manufacturer: Diodes Incorporated
Win Source Part Number: 067588-FZT705TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 2mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 120V 2A SOT-223-3
Bipolar (BJT) Transistor PNP - Darlington 120V 2A 160MHz 2W Surface Mount SOT-223-3
TRANS PNP DARL 120V 2A SOT-223-3
TRANS PNP DARL 120V 2A SOT223-3 Product overview: FZT705TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT705TC can be used for catalog matching and distributor lookup.
TRANS PNP DARL 120V 2A SOT223-3
Darlington Transistors PNP Darlington
TRANS PNP DARL 120V 2A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 067588-FZT705TC | 31-FZT705TCDKR-ND | 276-FZT705TC | FZT705TC | FZT705TC | FZT705TC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT705TC | Single Bipolar Transistors | 120V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |