Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount SST3
TRANS PNP 120V 0.05A SST3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT705QTATR-ND | FZT705QTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |