DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT7053TA FZT7053TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176318-FZT7053TA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.25W Transistor Type: NPN - Darlington Frequency - Transition: 200MHz Family Name: FZT7053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA Current - Collector Cutoff (Maximum): 200nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 1A, 5V Alternative Parts (Cross-Reference): NZT7053_Q; NZT7053_NL; NZT605; Introduction Date: August 24, 2009 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176318-FZT7053TA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.25W Transistor Type: NPN - Darlington Frequency - Transition: 200MHz Family Name: FZT7053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA Current - Collector Cutoff (Maximum): 200nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 1A, 5V Alternative Parts (Cross-Reference): NZT7053_Q; NZT7053_NL; NZT605; Introduction Date: August 24, 2009 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT7053TA - 1176318-FZT7053TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT7053TA
1176318-FZT7053TA
TRANSISTORS - Transistors (BJT) - Single - FZT7053TA 1176318-FZT7053TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1176318-FZT7053TA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.25W Transistor Type: NPN - Darlington Frequency - Transition: 200MHz Family Name: FZT7053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA Current - Collector Cutoff (Maximum): 200nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 1A, 5V Alternative Parts (Cross-Reference): NZT7053_Q; NZT7053_NL; NZT605; Introduction Date: August 24, 2009 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176318-FZT7053TA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.25W
Transistor Type: NPN - Darlington
Frequency - Transition: 200MHz
Family Name: FZT7053
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Maximum): 200nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 1A, 5V
Alternative Parts (Cross-Reference): NZT7053_Q; NZT7053_NL; NZT605;
Introduction Date: August 24, 2009
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
100V 1.5A Bipolar Transistor
276-FZT7053TA
100V 1.5A Bipolar Transistor 276-FZT7053TA
TRANS NPN DARL 100V 1.5A SOT223 Product overview: FZT7053TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT7053TA can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 1.5A SOT223 Product overview: FZT7053TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT7053TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT7053TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT7053TADKR-ND
Single Bipolar Transistors FZT7053TADKR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT7053TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT7053TACT-ND
Single Bipolar Transistors FZT7053TACT-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT7053TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT7053TATR-ND
Single Bipolar Transistors FZT7053TATR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
FZT7053TA
Darlington Transistors FZT7053TA
Darlington Transistors NPN PWR Transistor 1.5A Current -100V

Darlington Transistors NPN PWR Transistor 1.5A Current -100V

Buy Now Datasheet
Single Bipolar Transistors - FZT7053TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT7053TA
Single Bipolar Transistors FZT7053TA
TRANS NPN DARL 100V 1.5A SOT223

TRANS NPN DARL 100V 1.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT7053TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT7053TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT7053TA
TRANS NPN DARL 100V 1.5A SOT223

TRANS NPN DARL 100V 1.5A SOT223

Supplier's Site
Trans, Npn, 100V, 1.5A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK9802 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 1.5A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK9802
Trans, Npn, 100V, 1.5A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK9802
TRANS, NPN, 100V, 1.5A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 100V, 1.5A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
TRANS NPN DARL 100V 1.5A SOT223 - 233-FZT7053TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 100V 1.5A SOT223
233-FZT7053TA
TRANS NPN DARL 100V 1.5A SOT223 233-FZT7053TA
TRANS NPN DARL 100V 1.5A SOT223

TRANS NPN DARL 100V 1.5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 1176318-FZT7053TA 276-FZT7053TA FZT7053TADKR-ND FZT7053TA FZT7053TA FZT7053TA 28AK9802 233-FZT7053TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT7053TA 100V 1.5A Bipolar Transistor Single Bipolar Transistors Darlington Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 100V, 1.5A, 150Deg C, 2W Rohs Compliant Diodes Inc. TRANS NPN DARL 100V 1.5A SOT223
Polarity NPN NPN NPN NPN - Darlington; NPN NPN NPN; NPN
Package Type SOT3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 1000 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848CWH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 30 volts
View Details