SOT-223 Darlington Transistors ROHS
HIGH GAIN TRANSISTOR, PNP, -120V; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:160MHz RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | FZT705 | 97K0402 |
| Product Name | Transistors | High Gain Transistor, Pnp, -120V; Transistor Polarity Diodes Inc. |
| Transistor Type | High Gain Transistor, Pnp, -120V; Transistor Polarity Diodes Inc. |