DIODES Incorporated 100V 1500MA Bipolar Transistor FZT704TA

Description
TRANS PNP HG 100V 1500MA SOT-223 Product overview: FZT704TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT704TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP HG 100V 1500MA SOT-223 Product overview: FZT704TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT704TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1500MA Bipolar Transistor
276-FZT704TA
100V 1500MA Bipolar Transistor 276-FZT704TA
TRANS PNP HG 100V 1500MA SOT-223 Product overview: FZT704TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT704TA can be used for catalog matching and distributor lookup.

TRANS PNP HG 100V 1500MA SOT-223 Product overview: FZT704TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT704TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT704TA - 067587-FZT704TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT704TA
067587-FZT704TA
TRANSISTORS - Transistors (BJT) - Single - FZT704TA 067587-FZT704TA
Manufacturer: Diodes Incorporated Win Source Part Number: 067587-FZT704TA Packaging: Digi-Reel Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 2mA, 2A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 3000 @ 1A, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 067587-FZT704TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 2mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT704TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT704TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT704TA
TRANS PNP HG 100V 1500MA SOT-223

TRANS PNP HG 100V 1500MA SOT-223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FZT704TA 067587-FZT704TA FZT704TA
Product Name 100V 1500MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FZT704TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3; SOT-223
Packing Method Digi-Reel® Digi-ReelR
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data