Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 204378-FZT696BTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 250mV @ 5mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 200mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS NPN 180V 0.5A SOT223-3 Product overview: FZT696BTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT696BTC can be used for catalog matching and distributor lookup.
TRANS NPN 180V 0.5A SOT223-3
Bipolar Transistors - BJT NPN High Gain & Crnt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT696BTC-ND | 204378-FZT696BTC | 276-FZT696BTC | FZT696BTC | FZT696BTC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT696BTC | 180V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 500 milliamps | 500 milliamps |