TRANS NPN 180V 0.5A SOT223-3 Product overview: FZT696BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT696BTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016611-FZT696BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Family Name: FZT696B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 250mV @ 5mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 200mA, 5V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FZT696B; FZT696BTC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS NPN 180V 0.5A SOT223-3
180V 2W 150@200mA,5V 500mA NPN SOT-223-4 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 180V, 500mA, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:180V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN High Gain & Crnt
TRANS NPN 180V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT696BTA | FZT696BTR-ND | 016611-FZT696BTA | FZT696BTA | FZT696BTA | 12T2136 | FZT696BTA | FZT696BTA |
| Product Name | 180V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT696BTA | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 180V, 500Ma, 2W, Sot-223; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3; SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 180 volts | 180 volts | 180 volts | 180 volts | 180 volts |