Bipolar (BJT) Transistor NPN 70V 2A 150MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 850147-FZT692BTC
Features: Bipolar (BJT) Transistor 70 V 2 A 2 W
Package: Reel - TR
Part Status: Obsolete
Family Name: FZT692
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
TRANS NPN 70V 2A SOT223-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FZT692BTC-ND | 850147-FZT692BTC | FZT692BTC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT692BTC | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |