Bipolar (BJT) Transistor NPN 45V 3A 150MHz 2W Surface Mount SOT-223-3
TRANS NPN 45V 3A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT690BTC-ND | FZT690BTC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |