Bipolar (BJT) Transistor NPN 45V 3A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 45V 3A 150MHz 2W Surface Mount SOT-223-3
TRANS NPN 45V 3A SOT-223-3
TRANS NPN 45V 3A SOT223-3 Product overview: FZT690BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT690BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016610-FZT690BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: FZT690B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BDP947E6327HTSA1; BDP 947 E6327XT; BDP 947 E6327;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
TRANS NPN 45V 3A SOT223-3
TRANS NPN 45V 3A SOT223-3
45V 2W 150@2A,2V 3A NPN SOT-223-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN High Gain & Crnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT690BTR-ND | 276-FZT690BTA | 016610-FZT690BTA | FZT690BTA | FZT690BTA | FZT690BTA | FZT690BTA |
| Product Name | Single Bipolar Transistors | 45V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT690BTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |