DIODES Incorporated Bipolar Transistor FZT690BQTA

Description
PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT690BQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT690BQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT690BQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT690BQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-FZT690BQTA
Bipolar Transistor 276-FZT690BQTA
PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT690BQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT690BQTA can be used for catalog matching and distributor lookup.

PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT690BQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT690BQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1060070-FZT690BQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1060070-FZT690BQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1060070-FZT690BQTA
Win Source Part Number: 1060070-FZT690BQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 500 @ 100mA, 2V Frequency - Transition: 150MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FZT690BQTAFZT690BQTA .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT690BQTATR

Win Source Part Number: 1060070-FZT690BQTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 500 @ 100mA, 2V
Frequency - Transition: 150MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FZT690BQTAFZT690BQTA.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FZT690BQTATR

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT690BQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT690BQTATR-ND
Single Bipolar Transistors 31-FZT690BQTATR-ND
TRANS NPN 45V 3A SOT-223

TRANS NPN 45V 3A SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT690BQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT690BQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT690BQTA
PWR LOW SAT TRANSISTOR SOT223 T&

PWR LOW SAT TRANSISTOR SOT223 T&

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FZT690BQTA 1060070-FZT690BQTA 31-FZT690BQTATR-ND FZT690BQTA
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT3 SOT223; TO-261-4, TO-261AA AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data