DIODES Incorporated High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc. FZT690B

Description
HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
Description
HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc. - 97K0400 - Newark, An Avnet Company
Chicago, IL, United States
High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc.
97K0400
High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc. 97K0400
HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

HIGH GAIN TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Supplier's Site
Transistors - FZT690B - ODG (Origin Data Global)
Shenzhen, China
Transistors
FZT690B
Transistors FZT690B
SOT-223 Bipolar (BJT) ROHS

SOT-223 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors
Product Number 97K0400 FZT690B
Product Name High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc. Transistors
Transistor Type High Gain Transistor, Npn, 45V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219573 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details