DIODES Incorporated Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc. FZT658

Description
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc. - 97K0397 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc.
97K0397
Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc. 97K0397
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site
Transistors - FZT658 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FZT658
Transistors FZT658
SOT-223 Bipolar (BJT) ROHS

SOT-223 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors
Product Number 97K0397 FZT658
Product Name Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc. Transistors
Polarity NPN
Package Type TO-3
IC(max) 500 milliamps
Unlock Full Specs
to access all available technical data