Manufacturer: Diodes Incorporated
Win Source Part Number: 016604-FZT653TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Family Name: FZT653
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): NSS1C201MZ4T1G; NSV1C201MZ4T1G; NSS1C201MZ4T3G;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
TRANS NPN 100V 2A SOT223-3 Product overview: FZT653TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT653TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 2W Surface Mount SOT-223-3
TRANS NPN 100V 2A SOT223-3
Bipolar Transistors - BJT NPN Medium Power
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:175MHz RoHS Compliant: Yes
TRANS NPN 100V 2A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016604-FZT653TA | 276-FZT653TA | FZT653CT-ND | FZT653TA | FZT653TA | 97K0396 | FZT653TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT653TA | 100V 2A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 100V; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |