TRANS NPN 60V 3A SOT-223-3
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 2W Surface Mount SOT-223-3
TRANS NPN 60V 3A SOT-223-3
TRANS NPN 60V 3A SOT223-3 Product overview: FZT651TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT651TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1040469-FZT651TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS, NPN, 60V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 60V 3A SOT223-3
TRANS NPN 60V 3A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT651TCDKR-ND | 276-FZT651TC | 1040469-FZT651TC | 28AK9801 | FZT651TC | FZT651TC | FZT651TC |
| Product Name | Single Bipolar Transistors | 60V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT651TC | Trans, Npn, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |