Manufacturer: Diodes Incorporated
Win Source Part Number: 802003-FZT651QTA
Packaging: Reel
Mounting Style: SMD
Power - Max: 3W
Transistor Type: NPN
Frequency - Transition: 175MHz
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 300mA, 3A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 500mA, 2V
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 3A 175MHz 3W Surface Mount SOT-223-3
TRANS NPN 60V 3A SOT223-3 Product overview: FZT651QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT651QTA can be used for catalog matching and distributor lookup.
TRANS NPN 60V 3A SOT223-3
TRANS NPN 60V 3A SOT223-3
TRANS, NPN, 60V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Mid Perf Transistor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 802003-FZT651QTA | FZT651QTADIDKR-ND | 276-FZT651QTA | FZT651QTA | FZT651QTA | 28AK9799 | FZT651QTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT651QTA | Single Bipolar Transistors | 60V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | AEC-Q101 | SOT223; TO-261-4, TO-261AA | TO-3 | |
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Power Gain | 100 dB |