TRANS NPN 25V 3A SOT-223-3
Bipolar (BJT) Transistor NPN 25V 3A 240MHz 2W Surface Mount SOT-223-3
TRANS NPN 25V 3A SOT-223-3
TRANS NPN 25V 3A SOT223-3 Product overview: FZT649TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT649TC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377144-FZT649TC
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Base Product Number: FZT649
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Affected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 25 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 240MHz
Power - Max: 2 W
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 25V 3A SOT223-3
TRANS NPN 25V 3A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT649TCCT-ND | 276-FZT649TC | 1377144-FZT649TC | FZT649TC | FZT649TC | FZT649TC |
| Product Name | Single Bipolar Transistors | 25V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |