DIODES Incorporated Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. FZT649

Description
TRANSISTOR, NPN, 25V, 3A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 25V, 3A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. - 97K0394 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
97K0394
Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. 97K0394
TRANSISTOR, NPN, 25V, 3A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 3A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0394
Product Name Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 25V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS8165HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details