Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016600-FZT605TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Family Name: FZT605
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FZT605; FZT605TC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 120V 1.5A SOT223 Product overview: FZT605TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT605TA can be used for catalog matching and distributor lookup.
TRANS NPN DARL 120V 1.5A SOT223
120V 2000@1A,5V NPN 1.5A 2W SOT-223-3 Darlington Transistors ROHS
TRANS NPN DARL 120V 1.5A SOT223
Darlington Transistors NPN Darlington
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | FZT605CT-ND | 016600-FZT605TA | 276-FZT605TA | FZT605TA | FZT605TA | FZT605TA | FZT605TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT605TA | 120V 1.5A Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223 | ||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts | 120 volts | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts |