DARLINGTON TRANSISTOR, NPN, 120V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1.5A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SOT-223 Darlington Transistors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | 97K0393 | FZT605 |
| Product Name | Darlington Transistor, Npn, 120V, Sot-223; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | NPN |