Bipolar (BJT) Transistor NPN - Darlington 80V 2A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 80V 2A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 80V 2A 150MHz 2W Surface Mount SOT-223-3
TRANS NPN DARL 80V 2A SOT223-3 Product overview: FZT603TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT603TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016599-FZT603TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.13V @ 20mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 5000 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
TRANS NPN DARL 80V 2A SOT223-3
TRANS NPN DARL 80V 2A SOT223-3
DARLINGTON TRANSISTOR, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
Darlington Transistors NPN Darlington
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | FZT603TR-ND | 276-FZT603TA | 016599-FZT603TA | FZT603TA | FZT603TA | 61M6457 | FZT603TA |
| Product Name | Single Bipolar Transistors | 80V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT603TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Sot-223; Transistor Polarity Diodes Inc. | Darlington Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | |||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 140 volts |