TRANS NPN DARL 80V 2A SOT-223-3
TRANS NPN DARL 80V 2A SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 80V 2A 150MHz 1.2W Surface Mount SOT-223-3
Win Source Part Number: 1060067-FZT603QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.13V @ 20mA, 2A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5000 @ 500mA, 5V
Frequency - Transition: 150MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: FZT603QTADI
Base Product Number: FZT603
TRANS NPN DARL 80V 2A SOT223-3 Product overview: FZT603QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT603QTA can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 2A SOT223-3
TRANS, NPN, 80V, 2A, 150DEG C, 2W ROHS COMPLIANT: YES
5000@5V,500mA 80V NPN 2A 1.2W SOT-223 Darlington Transistors ROHS
Integrated Circuits (ICs) - Transistors - Darlington Transistors
Darlington Transistors Pwr Mid Perf Transistor SOT223 T&R 1K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Darlington Transistors |
| Product Number | 31-FZT603QTACT-ND | 1060067-FZT603QTA | 276-FZT603QTA | FZT603QTA | 28AK9798 | FZT603QTA | FZT603QTA | FZT603QTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 80V 2A Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 80V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> Darlington Transistors | Integrated Circuits (ICs) - Transistors - Darlington Transistors | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| Power Gain | 5000 dB |