Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
TRANS NPN DARL 140V 2A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT600BTC-ND | FZT600BTC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |