TRANS NPN DARL 140V 2A SOT223-3 Product overview: FZT600BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT600BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1040467-FZT600BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 1.2V @ 10mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 10000 @ 500mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
Darlington Transistors NPN Darlington
TRANS NPN DARL 140V 2A SOT223-3
TRANS NPN DARL 140V 2A SOT223-3
TRANS, NPN, 140V, 2A, 150DEG C, 2W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FZT600BTA | 1040467-FZT600BTA | FZT600BTR-ND | FZT600BTA | FZT600BTA | FZT600BTA | 28AK9797 |
| Product Name | 140V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT600BTA | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 140V, 2A, 150Deg C, 2W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 140 volts | 140 volts | 140 volts |