DARLINGTON TRANSISTOR, NPN, 140V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SOT-223 Darlington Transistors ROHS
SOT-223 Darlington Transistors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Darlington Transistors |
| Product Number | 86K8433 | FZT600 | FZT600 |
| Product Name | Darlington Transistor, Npn, 140V, Sot-223; Transistor Polarity Diodes Inc. | Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors |
| Polarity | NPN |