Manufacturer: Diodes Incorporated
Win Source Part Number: 016597-FZT593TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 1A SOT223-3 Product overview: FZT593TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT593TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 2W Surface Mount SOT-223-3
TRANS, PNP, 100V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 100V 1A SOT223-3
TRANS PNP 100V 1A SOT223-3
Bipolar Transistors - BJT PNP Medium Power
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016597-FZT593TA | 276-FZT593TA | FZT593CT-ND | 28AK9796 | FZT593TA | FZT593TA | FZT593TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT593TA | 100V 1A Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 100V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |