Bipolar (BJT) Transistor PNP 40V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS PNP 40V 1A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT591ATC-ND | FZT591ATC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |