DIODES Incorporated Single Bipolar Transistors FZT589TA

Description
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT589TADI-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT589TADI-ND
Single Bipolar Transistors FZT589TADI-ND
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT589TA - 016594-FZT589TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT589TA
016594-FZT589TA
TRANSISTORS - Transistors (BJT) - Single - FZT589TA 016594-FZT589TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016594-FZT589TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016594-FZT589TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-FZT589TA
30V 1A Bipolar Transistor 276-FZT589TA
TRANS PNP 30V 1A SOT223-3 Product overview: FZT589TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT589TA can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1A SOT223-3 Product overview: FZT589TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT589TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT589TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT589TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT589TA
TRANS PNP 30V 1A SOT223-3

TRANS PNP 30V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - FZT589TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT589TA
Single Bipolar Transistors FZT589TA
TRANS PNP 30V 1A SOT223-3

TRANS PNP 30V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FZT589TADI-ND 016594-FZT589TA 276-FZT589TA FZT589TA FZT589TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT589TA 30V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data