Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3
Bipolar Transistors - BJT PNP High V 500V
TRANS PNP 500V 0.15A SOT223-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT560TC-ND | FZT560TC | FZT560TC |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |