DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT560TA FZT560TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016593-FZT560TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 500mV @ 10mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016593-FZT560TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 500mV @ 10mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT560TA - 016593-FZT560TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT560TA
016593-FZT560TA
TRANSISTORS - Transistors (BJT) - Single - FZT560TA 016593-FZT560TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016593-FZT560TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 500mV @ 10mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016593-FZT560TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 500mV @ 10mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 0.15A Bipolar Transistor
276-FZT560TA
500V 0.15A Bipolar Transistor 276-FZT560TA
TRANS PNP 500V 0.15A SOT223-3 Product overview: FZT560TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT560TA can be used for catalog matching and distributor lookup.

TRANS PNP 500V 0.15A SOT223-3 Product overview: FZT560TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT560TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT560CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT560CT-ND
Single Bipolar Transistors FZT560CT-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT560TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT560TR-ND
Single Bipolar Transistors FZT560TR-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT560DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT560DKR-ND
Single Bipolar Transistors FZT560DKR-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Transistor, Pnp, -500V, -150Ma, Sot-223; Transistor Polarity Diodes Inc. - 61M6456 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -500V, -150Ma, Sot-223; Transistor Polarity Diodes Inc.
61M6456
Transistor, Pnp, -500V, -150Ma, Sot-223; Transistor Polarity Diodes Inc. 61M6456
TRANSISTOR, PNP, -500V, -150mA, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:500V; Continuous Collector Current:150mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -500V, -150mA, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:500V; Continuous Collector Current:150mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT560TA
Bipolar Transistors - BJT FZT560TA
Bipolar Transistors - BJT PNP High V 500V

Bipolar Transistors - BJT PNP High V 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT560TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT560TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT560TA
TRANS PNP 500V 0.15A SOT223-3

TRANS PNP 500V 0.15A SOT223-3

Supplier's Site
Single Bipolar Transistors - FZT560TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT560TA
Single Bipolar Transistors FZT560TA
TRANS PNP 500V 0.15A SOT223-3

TRANS PNP 500V 0.15A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 016593-FZT560TA 276-FZT560TA FZT560CT-ND 61M6456 FZT560TA FZT560TA FZT560TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT560TA 500V 0.15A Bipolar Transistor Single Bipolar Transistors Transistor, Pnp, -500V, -150Ma, Sot-223; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data