Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3
TRANS PNP 400V 0.2A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT558TC-ND | FZT558TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |