DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT558TA FZT558TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016592-FZT558TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 6mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016592-FZT558TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 6mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT558TA - 016592-FZT558TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT558TA
016592-FZT558TA
TRANSISTORS - Transistors (BJT) - Single - FZT558TA 016592-FZT558TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016592-FZT558TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 6mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 016592-FZT558TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 0.2A Bipolar Transistor
276-FZT558TA
400V 0.2A Bipolar Transistor 276-FZT558TA
TRANS PNP 400V 0.2A SOT223-3 Product overview: FZT558TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT558TA can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.2A SOT223-3 Product overview: FZT558TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT558TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT558CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT558CT-ND
Single Bipolar Transistors FZT558CT-ND
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT558DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT558DKR-ND
Single Bipolar Transistors FZT558DKR-ND
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT558TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT558TR-ND
Single Bipolar Transistors FZT558TR-ND
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT558TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT558TA
Single Bipolar Transistors FZT558TA
TRANS PNP 400V 0.2A SOT223-3

TRANS PNP 400V 0.2A SOT223-3

Supplier's Site Datasheet
Transistor, Pnp, 400V, 200Ma, 2W, Sot-223; Transistor Polarity Diodes Inc. - 61M6455 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 400V, 200Ma, 2W, Sot-223; Transistor Polarity Diodes Inc.
61M6455
Transistor, Pnp, 400V, 200Ma, 2W, Sot-223; Transistor Polarity Diodes Inc. 61M6455
TRANSISTOR, PNP, 400V, 200mA, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:200mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 400V, 200mA, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:200mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT558TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT558TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT558TA
TRANS PNP 400V 0.2A SOT223-3

TRANS PNP 400V 0.2A SOT223-3

Supplier's Site
Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R - 233-FZT558TA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R
233-FZT558TA
Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R 233-FZT558TA
Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT558TA
Bipolar Transistors - BJT FZT558TA
Bipolar Transistors - BJT PNP High Voltage

Bipolar Transistors - BJT PNP High Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 016592-FZT558TA 276-FZT558TA FZT558CT-ND FZT558TA 61M6455 FZT558TA 233-FZT558TA FZT558TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT558TA 400V 0.2A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor, Pnp, 400V, 200Ma, 2W, Sot-223; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 400V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data