DIODES Incorporated Single Bipolar Transistors FZT558

Description
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT558-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT558-ND
Single Bipolar Transistors FZT558-ND
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT558 - 1176304-FZT558 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT558
1176304-FZT558
TRANSISTORS - Transistors (BJT) - Single - FZT558 1176304-FZT558
Manufacturer: Diodes Incorporated Win Source Part Number: 1176304-FZT558 Packaging: Tape and Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: FZT558 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 6mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 50mA, 10V Maximum Power: 2W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176304-FZT558
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: FZT558
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 6mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 50mA, 10V
Maximum Power: 2W

Buy Now
Singapore, Singapore
400V 0.2A Bipolar Transistor
276-FZT558
400V 0.2A Bipolar Transistor 276-FZT558
TRANS PNP 400V 0.2A SOT223-3 Product overview: FZT558 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT558 can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.2A SOT223-3 Product overview: FZT558 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT558 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT558 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT558
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT558
TRANS PNP 400V 0.2A SOT223-3

TRANS PNP 400V 0.2A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FZT558-ND 1176304-FZT558 276-FZT558 FZT558
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT558 400V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3 Tape & Reel (TR)
Packing Method Tape Reel; Tape and Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Single Bipolar Transistors - BCX5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers
Bipolar Transistors - 6697669P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details