Manufacturer: Diodes Incorporated
Win Source Part Number: 016591-FZT549TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 750mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 2W Surface Mount SOT-223-3
TRANS PNP 30V 1A SOT-223-3
TRANS PNP 30V 1A SOT223-3 Product overview: FZT549TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT549TA can be used for catalog matching and distributor lookup.
TRANS PNP 30V 1A SOT223-3
Bipolar Transistors - BJT PNP Medium Power
TRANS, PNP, 30V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 016591-FZT549TA | 31-FZT549TATR-ND | 276-FZT549TA | FZT549TA | FZT549TA | 28AK9793 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT549TA | Single Bipolar Transistors | 30V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 30V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 30 volts | 30 volts |