DIODES Incorporated Electronic Surplus - FZT493ATA FZT493ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176302-FZT493ATA Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 150MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 250mA, 10V Maximum Power: 2W
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176302-FZT493ATA Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 150MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 250mA, 10V Maximum Power: 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FZT493ATA - 1176302-FZT493ATA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FZT493ATA
1176302-FZT493ATA
Electronic Surplus - FZT493ATA 1176302-FZT493ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 1176302-FZT493ATA Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 150MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 250mA, 10V Maximum Power: 2W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176302-FZT493ATA
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 150MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 250mA, 10V
Maximum Power: 2W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176302-FZT493ATA
Product Name Electronic Surplus - FZT493ATA
Unlock Full Specs
to access all available technical data