Bipolar (BJT) Transistor NPN 40V 1A 150MHz 3W Surface Mount SOT-223
TRANS NPN 40V 1A SOT-223
TRANS NPN 40V 1A SOT-223
TRANS NPN 40V 1A SOT223
Bipolar Transistors - BJT Pwr Mid Perf Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT491AQTATR-ND | FZT491AQTA | FZT491AQTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |