Bipolar (BJT) Transistor NPN 30V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016588-FZT489TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 1A SOT223-3 Product overview: FZT489TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT489TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 30V 1A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT489CT-ND | 016588-FZT489TA | 276-FZT489TA | FZT489TA | FZT489TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT489TA | 30V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; SOT-223-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts |