TRANS NPN 400V 0.3A SOT223-3 Product overview: FZT458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT458TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016587-FZT458TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: FZT458
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): CZTA44 TR Lead Free; CZTA44 Lead Free ; PZTA44; CZTA44;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 2W Surface Mount SOT-223-3
TRANS NPN 400V 0.3A SOT223-3
TRANS NPN 400V 0.3A SOT223-3
TRANSISTOR, NPN, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:300mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FZT458TA | 016587-FZT458TA | FZT458TR-ND | FZT458TA | FZT458TA | 61M6454 |
| Product Name | 400V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT458TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Npn, Sot-223; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | |
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts |