Win Source Part Number: 993931-FZT458QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 6mA, 50mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FZT458QTATR
TRANS NPN 400V 0.3A SOT-223-3
TRANS NPN 400V 0.3A SOT-223-3
TRANS NPN 400V 0.3A SOT-223-3
PWR HI VOLTAGE TRANSISTOR SOT223 Product overview: FZT458QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT458QTA can be used for catalog matching and distributor lookup.
PWR HI VOLTAGE TRANSISTOR SOT223
PWR HI VOLTAGE TRANSISTOR SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 993931-FZT458QTA | 31-FZT458QTATR-ND | 276-FZT458QTA | FZT458QTA | FZT458QTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | AEC-Q101 | SOT223; TO-261-4, TO-261AA |
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | |
| Power Gain | 100 dB | ||||
| Operating Frequency | 50 MHz | 50 MHz |