Manufacturer: Diodes Incorporated
Win Source Part Number: 040383-FZT4403TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS PNP SW -40V -600MA SOT-223 Product overview: FZT4403TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, -600MA. Search-friendly keywords include transistor, BJT, switching, amplification, -40V, -600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT4403TA can be used for catalog matching and distributor lookup.
TRANS PNP SW -40V -600MA SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 040383-FZT4403TA | 276-FZT4403TA | FZT4403TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT4403TA | -40V -600MA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | ||
| Package Type | SOT3; SOT-223 | Digi-Reel® | |
| Packing Method | Digi-Reel® | Digi-ReelR |