DIODES Incorporated -60V -600MA Bipolar Transistor FZT2907ATA

Description
TRANS PNP SW -60V -600MA SOT-223 Product overview: FZT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -600MA. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT2907ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP SW -60V -600MA SOT-223 Product overview: FZT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -600MA. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT2907ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V -600MA Bipolar Transistor
276-FZT2907ATA
-60V -600MA Bipolar Transistor 276-FZT2907ATA
TRANS PNP SW -60V -600MA SOT-223 Product overview: FZT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -600MA. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT2907ATA can be used for catalog matching and distributor lookup.

TRANS PNP SW -60V -600MA SOT-223 Product overview: FZT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -600MA. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT2907ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT2907ATA - 774850-FZT2907ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT2907ATA
774850-FZT2907ATA
TRANSISTORS - Transistors (BJT) - Single - FZT2907ATA 774850-FZT2907ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 774850-FZT2907ATA Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: FZT2907A Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): PZT2907AG; PZT2907AT3G; PZT2907AT1; PZT2907AT3; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 774850-FZT2907ATA
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: FZT2907A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): PZT2907AG; PZT2907AT3G; PZT2907AT1; PZT2907AT3;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT2907ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT2907ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT2907ATA
TRANS PNP SW -60V -600MA SOT-223

TRANS PNP SW -60V -600MA SOT-223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FZT2907ATA 774850-FZT2907ATA FZT2907ATA
Product Name -60V -600MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FZT2907ATA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3
Packing Method Digi-Reel® Tape Reel; Digi-Reel Digi-ReelR
VCEO 60 volts 60 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity PNP
Unlock Full Specs
to access all available technical data