Bipolar (BJT) Transistor PNP 25V 4A 135MHz 2.5W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 25V 4A 135MHz 2.5W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016585-FZT1149ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 135MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 350mV @ 140mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PNP 25V 4A SOT223-3 Product overview: FZT1149ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1149ATA can be used for catalog matching and distributor lookup.
TRANS PNP 25V 4A SOT223-3
Bipolar Transistors - BJT NPN High Gain & Crnt
TRANS PNP 25V 4A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT1149ATR-ND | 016585-FZT1149ATA | 276-FZT1149ATA | FZT1149ATA | FZT1149ATA | FZT1149ATA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT1149ATA | 25V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |