DIODES Incorporated Single Bipolar Transistors FZT1147ATA

Description
Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT1147ATADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1147ATADICT-ND
Single Bipolar Transistors FZT1147ATADICT-ND
Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT1147ATADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1147ATADIDKR-ND
Single Bipolar Transistors FZT1147ATADIDKR-ND
Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT1147ATADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1147ATADITR-ND
Single Bipolar Transistors FZT1147ATADITR-ND
Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 5A 115MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
12V 5A Bipolar Transistor
276-FZT1147ATA
12V 5A Bipolar Transistor 276-FZT1147ATA
TRANS PNP 12V 5A SOT223-3 Product overview: FZT1147ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1147ATA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 5A SOT223-3 Product overview: FZT1147ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1147ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT1147ATA - 016584-FZT1147ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT1147ATA
016584-FZT1147ATA
TRANSISTORS - Transistors (BJT) - Single - FZT1147ATA 016584-FZT1147ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 016584-FZT1147ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 016584-FZT1147ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 400mV @ 50mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT1147ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT1147ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT1147ATA
TRANS PNP 12V 5A SOT223-3

TRANS PNP 12V 5A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT1147ATA
Bipolar Transistors - BJT FZT1147ATA
Bipolar Transistors - BJT PNP -12V VCEO 5A High Gain Med PWR

Bipolar Transistors - BJT PNP -12V VCEO 5A High Gain Med PWR

Buy Now Datasheet
Trans, Pnp, 12V, 5A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 28AK9790 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 12V, 5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
28AK9790
Trans, Pnp, 12V, 5A, 150Deg C, 3W Rohs Compliant Diodes Inc. 28AK9790
TRANS, PNP, 12V, 5A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 12V, 5A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FZT1147ATADICT-ND 276-FZT1147ATA 016584-FZT1147ATA FZT1147ATA FZT1147ATA 28AK9790
Product Name Single Bipolar Transistors 12V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FZT1147ATA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Pnp, 12V, 5A, 150Deg C, 3W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data