TRANS NPN 75V 4.5A SOT223-3 Product overview: FZT1053ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1053ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016583-FZT1053ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 440mV @ 200mA, 4.5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 75V 4.5A 140MHz 2.5W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 75V 4.5A 140MHz 2.5W Surface Mount SOT-223-3
TRANS NPN 75V 4.5A SOT223-3
TRANS NPN 75V 4.5A SOT223-3
Bipolar Transistors - BJT NPN High Gain & Crnt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT1053ATA | 016583-FZT1053ATA | FZT1053ACT-ND | FZT1053ATA | FZT1053ATA | FZT1053ATA |
| Product Name | 75V 4.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT1053ATA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | |||
| VCEO | 75 volts | 75 volts | 75 volts |