DIODES Incorporated Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. FZT1053A

Description
TRANSISTOR, NPN, 75V, 4.5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:4.5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 75V, 4.5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:4.5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. - 97K0390 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
97K0390
Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. 97K0390
TRANSISTOR, NPN, 75V, 4.5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:4.5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 75V, 4.5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:4.5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0390
Product Name Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 75V, 4.5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0289Z - 1095658-SHF-0289Z - Win Source Electronics
Specs
Polarity HFET
Package Type SOT3; SOT89; SOT-89
View Details